Rochester Electronics Logic - Flip Flops SN74LS175NE4

Description
SN74LS175 QUADRUPLE D-TYPE FLIP
Datasheet
Description
SN74LS175 QUADRUPLE D-TYPE FLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74LS175NE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS175NE4
Logic - Flip Flops SN74LS175NE4
SN74LS175 QUADRUPLE D-TYPE FLIP

SN74LS175 QUADRUPLE D-TYPE FLIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SN74LS175NE4
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 568-7662-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
5 suppliers
Flip Flops - 5472FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ACT16374SSC - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details