Rochester Electronics Logic - Logic - Flip Flops - SN74LS175DR2 SN74LS175DR2

Description
Manufacturer: Motorola Win Source Part Number: 896661-SN74LS175DR2 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 896661-SN74LS175DR2 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS175DR2
896661-SN74LS175DR2
Logic - Logic - Flip Flops - SN74LS175DR2 896661-SN74LS175DR2
Manufacturer: Motorola Win Source Part Number: 896661-SN74LS175DR2 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Motorola
Win Source Part Number: 896661-SN74LS175DR2
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 896661-SN74LS175DR2
Product Name Logic - Logic - Flip Flops - SN74LS175DR2
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details