Rochester Electronics Logic - Counters, Dividers SN74LS161AN

Description
COUNTER SINGLE 4-BIT
Description
COUNTER SINGLE 4-BIT
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS161AN is a synchronous 4-bit counter designed for high-speed counting applications. It features a parallel load capability, allowing for easy initialization of the counter value. The device operates with a supply voltage range of 4.75V to 5.25V and is compatible with TTL logic levels. It includes an asynchronous reset function, enabling the counter to be reset to zero regardless of the clock state. The SN74LS161AN is available in a 16-pin package, making it suitable for various circuit designs where space is a consideration. This counter is ideal for applications requiring precise counting and timing functions.

Datasheet Summary
Powered by GS/AI

The SN74LS161AN is a synchronous 4-bit counter designed for high-speed counting applications. It features a parallel load capability, allowing for easy initialization of the counter value. The device operates with a supply voltage range of 4.75V to 5.25V and is compatible with TTL logic levels. It includes an asynchronous reset function, enabling the counter to be reset to zero regardless of the clock state. The SN74LS161AN is available in a 16-pin package, making it suitable for various circuit designs where space is a consideration. This counter is ideal for applications requiring precise counting and timing functions.

Suppliers

Company
Product
Description
Supplier Links
Logic - Counters, Dividers - SN74LS161AN - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS161AN
Logic - Counters, Dividers SN74LS161AN
COUNTER SINGLE 4-BIT

COUNTER SINGLE 4-BIT

Supplier's Site Datasheet
Logic - Counters, Dividers - SN74LS161AN - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS161AN
Logic - Counters, Dividers SN74LS161AN
COUNTER SINGLE 4-BIT

COUNTER SINGLE 4-BIT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Counters
Product Number SN74LS161AN
Product Name Logic - Counters, Dividers
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
SN54ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs - 83025022A - Texas Instruments
Specs
Output Characteristics 3-State
Counter Category Synchronous
Counter Direction Bidirectional
View Details
4 suppliers
Logic - Logic - Counters, Dividers - 74HC4017DB,118 - 765431-74HC4017DB,118 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers