Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders SN74LS157D

Description
IC MULTIPLEXER 4 X 2:1 16SOIC
Description
IC MULTIPLEXER 4 X 2:1 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS157D is a 4-channel multiplexer designed for use in digital circuits. It features a 16-pin SOIC package and operates within a temperature range of 0 to 70 degrees Celsius. This device is classified as obsolete, which may affect availability and support. It is part of the 74LS series, known for low power consumption and high-speed operation. Engineers should consider the SN74LS157D for applications requiring reliable multiplexing of digital signals, but should also evaluate alternative options due to its obsolete status.

Datasheet Summary
Powered by GS/AI

The SN74LS157D is a 4-channel multiplexer designed for use in digital circuits. It features a 16-pin SOIC package and operates within a temperature range of 0 to 70 degrees Celsius. This device is classified as obsolete, which may affect availability and support. It is part of the 74LS series, known for low power consumption and high-speed operation. Engineers should consider the SN74LS157D for applications requiring reliable multiplexing of digital signals, but should also evaluate alternative options due to its obsolete status.

Suppliers

Company
Product
Description
Supplier Links
Logic - Signal Switches, Multiplexers, Decoders - SN74LS157D - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LS157D
Logic - Signal Switches, Multiplexers, Decoders SN74LS157D
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number SN74LS157D
Product Name Logic - Signal Switches, Multiplexers, Decoders
Configuration 4 x 2:1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
16-bit 200MHz 5.5V TSSOP Analog Switch and Multiplexer IC - 743-74CBT16245DGGRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Bandwidth 200 MHz
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1917006P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Dual 1-of-4 multiplexer/demultiplexer - 74CBTLV3253PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers