Rochester Electronics Logic - Logic - Flip Flops - SN74LS11MEL SN74LS11MEL

Description
Manufacturer: Motorola Win Source Part Number: 896645-SN74LS11MEL Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 896645-SN74LS11MEL Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS11MEL
896645-SN74LS11MEL
Logic - Logic - Flip Flops - SN74LS11MEL 896645-SN74LS11MEL
Manufacturer: Motorola Win Source Part Number: 896645-SN74LS11MEL Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Motorola
Win Source Part Number: 896645-SN74LS11MEL
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Flip Flops - SN74LS11MEL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS11MEL
Logic - Flip Flops SN74LS11MEL
DUAL J-K NEGATIVE-EDGE-TRIGGE R

DUAL J-K NEGATIVE-EDGE-TRIGGER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 896645-SN74LS11MEL SN74LS11MEL
Product Name Logic - Logic - Flip Flops - SN74LS11MEL Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9862701QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9 ns
View Details
Flip Flops - 74AHCT377D-Q100J-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers