Rochester Electronics Logic - Gates and Inverters SN74LS05N

Description
IC INVERT OPEN COL 6CH 6IN 14DIP
Description
IC INVERT OPEN COL 6CH 6IN 14DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS05N is a logic device that contains six independent inverters. It operates with open-collector outputs, which require external pull-up resistors for proper functionality. This configuration allows for the implementation of active-low wired-OR and active-high wired-AND functions, making it suitable for applications that require high output voltage levels. The device is available in various package options, including Plastic Dual In-Line Package (DIP), Small-Outline (SOIC), and Shrink Small-Outline (SSOP). It is designed to operate within a temperature range of 0°C to 70°C. The absolute maximum supply voltage is 7V, and the input voltage can reach up to 5.5V for standard operation. This product is ideal for engineers looking for reliable inverter solutions in digital circuits.

Datasheet Summary
Powered by GS/AI

The SN74LS05N is a logic device that contains six independent inverters. It operates with open-collector outputs, which require external pull-up resistors for proper functionality. This configuration allows for the implementation of active-low wired-OR and active-high wired-AND functions, making it suitable for applications that require high output voltage levels. The device is available in various package options, including Plastic Dual In-Line Package (DIP), Small-Outline (SOIC), and Shrink Small-Outline (SSOP). It is designed to operate within a temperature range of 0°C to 70°C. The absolute maximum supply voltage is 7V, and the input voltage can reach up to 5.5V for standard operation. This product is ideal for engineers looking for reliable inverter solutions in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - SN74LS05N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS05N
Logic - Gates and Inverters SN74LS05N
IC INVERT OPEN COL 6CH 6IN 14DIP

IC INVERT OPEN COL 6CH 6IN 14DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Gates
Product Number SN74LS05N
Product Name Logic - Gates and Inverters
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
 - 4025BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 74AHC32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers