Rochester Electronics Logic - Flip Flops SN74HCT574N

Description
IC FF D-TYPE SNGL 8BIT 20DIP
Description
IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HCT574N is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for bus driving applications. It operates within a voltage range of 4.5V to 5.5V and features low power consumption, with a maximum supply current of 80OºA. The device provides a typical propagation delay of 22ns and can drive up to 15 LSTTL loads with an output drive capability of ±6mA at 5V. The inputs are TTL-compatible, and the device is suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers. The SN74HCT574N is available in a 20-pin PDIP package and is rated for operation in temperatures from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN74HCT574N is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for bus driving applications. It operates within a voltage range of 4.5V to 5.5V and features low power consumption, with a maximum supply current of 80OºA. The device provides a typical propagation delay of 22ns and can drive up to 15 LSTTL loads with an output drive capability of ±6mA at 5V. The inputs are TTL-compatible, and the device is suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers. The SN74HCT574N is available in a 20-pin PDIP package and is rated for operation in temperatures from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74HCT574N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCT574N
Logic - Flip Flops SN74HCT574N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SN74HCT574N
Product Name Logic - Flip Flops
fMAX 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; positive-edge-trigger - 74HC109D,653 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VDA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
Logic - Flip Flops - 74ABT16374CSSCX - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details