Rochester Electronics Logic - Logic - Flip Flops - SN74HCT574APWR SN74HCT574APWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896633-SN74HCT574APW R Series: 74HCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT574 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896633-SN74HCT574APW R Series: 74HCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT574 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HCT574APWR
896633-SN74HCT574APWR
Logic - Logic - Flip Flops - SN74HCT574APWR 896633-SN74HCT574APWR
Manufacturer: Texas Instruments Win Source Part Number: 896633-SN74HCT574APW R Series: 74HCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT574 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896633-SN74HCT574APWR
Series: 74HCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Package: Bulk
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: 74HCT574
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Logic - Flip Flops - SN74HCT574APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCT574APWR
Logic - Flip Flops SN74HCT574APWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 896633-SN74HCT574APWR SN74HCT574APWR
Product Name Logic - Logic - Flip Flops - SN74HCT574APWR Logic - Flip Flops
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT273PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers
Logic - Flip Flops - 74ABT374CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details