Rochester Electronics Logic - Latches SN74HCT373ANS

Description
LATCH TRANSPARENT 3-ST 8-CH D-TY
Datasheet
Description
LATCH TRANSPARENT 3-ST 8-CH D-TY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74HCT373ANS - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HCT373ANS
Logic - Latches SN74HCT373ANS
LATCH TRANSPARENT 3-ST 8-CH D-TY

LATCH TRANSPARENT 3-ST 8-CH D-TY

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74HCT373ANS
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F845SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-6438-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
5 suppliers
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
2 suppliers
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details