Rochester Electronics Logic - Logic - Gates and Inverters - SN74HC86ADBR SN74HC86ADBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896620-SN74HC86ADBR Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NOR Gate IC 2 Channel - 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC86 Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896620-SN74HC86ADBR Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NOR Gate IC 2 Channel - 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC86 Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HC86ADBR - 896620-SN74HC86ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC86ADBR
896620-SN74HC86ADBR
Logic - Logic - Gates and Inverters - SN74HC86ADBR 896620-SN74HC86ADBR
Manufacturer: Texas Instruments Win Source Part Number: 896620-SN74HC86ADBR Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: NOR Gate IC 2 Channel - 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC86 Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896620-SN74HC86ADBR
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: NOR Gate IC 2 Channel - 14-SSOP
Package: Bulk
Package: 14-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC86
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC86ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC86ADBR
Logic - Gates and Inverters SN74HC86ADBR
QUAD 2-INPUT EXCLUSIVE-OR GATE

QUAD 2-INPUT EXCLUSIVE-OR GATE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 896620-SN74HC86ADBR SN74HC86ADBR
Product Name Logic - Logic - Gates and Inverters - SN74HC86ADBR Logic - Gates and Inverters
Gate Type NOT NOT
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type SOP; SSOP; Other; 14-SSOP
Supply Voltage 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - Multi-Function, Configurable - 100304W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
 - 54H00J/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details