Rochester Electronics Logic - Flip Flops SN74HC74ANS

Description
IC FF D-TYPE DUAL 1BIT 14SO
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74HC74ANS - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC74ANS
Logic - Flip Flops SN74HC74ANS
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SN74HC74ANS
Product Name Logic - Flip Flops
fMAX 85 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT16374BDGG,112 - Lingto Electronic Limited
Specs
fMAX 260 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 54LS112FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 74HC107D,652 - Rochester Electronics
Specs
Triggering Negative-edge Triggered
Package Type SO14
Logic Family CMOS
View Details
5 suppliers