Rochester Electronics Logic - Flip Flops SN74HC174NS

Description
IC FF D-TYPE SNGL 6BIT 16SO
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 16SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74HC174NS - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC174NS
Logic - Flip Flops SN74HC174NS
IC FF D-TYPE SNGL 6BIT 16SO

IC FF D-TYPE SNGL 6BIT 16SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SN74HC174NS
Product Name Logic - Flip Flops
fMAX 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT16374CMTD - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 74HCT109D,652-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers