Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders SN74HC138DG4

Description
IC DECODER/DEMUX 1X3:8 16SOIC
Description
IC DECODER/DEMUX 1X3:8 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC138DG4 is a high-speed 3-line to 8-line decoder/demultiplexer designed for applications requiring minimal propagation delay. It operates within a voltage range of 2 V to 6 V and features low power consumption, with a maximum supply current of 80 µA. The device can drive up to 10 LSTTL loads and provides a typical propagation delay of 15 ns, making it suitable for high-performance memory decoding and data routing. This decoder includes three enable inputs to facilitate cascading or data reception, and it has active low outputs, meaning the selected output is low while the others remain high. The SN74HC138DG4 is applicable in various fields, including LED displays, servers, building automation, and factory automation. Its compact 16-pin package options include SOIC, SSOP, PDIP, and TSSOP, allowing for versatile integration into different designs.

Datasheet Summary
Powered by GS/AI

The SN74HC138DG4 is a high-speed 3-line to 8-line decoder/demultiplexer designed for applications requiring minimal propagation delay. It operates within a voltage range of 2 V to 6 V and features low power consumption, with a maximum supply current of 80 µA. The device can drive up to 10 LSTTL loads and provides a typical propagation delay of 15 ns, making it suitable for high-performance memory decoding and data routing. This decoder includes three enable inputs to facilitate cascading or data reception, and it has active low outputs, meaning the selected output is low while the others remain high. The SN74HC138DG4 is applicable in various fields, including LED displays, servers, building automation, and factory automation. Its compact 16-pin package options include SOIC, SSOP, PDIP, and TSSOP, allowing for versatile integration into different designs.

Suppliers

Company
Product
Description
Supplier Links
Logic - Signal Switches, Multiplexers, Decoders - SN74HC138DG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74HC138DG4
Logic - Signal Switches, Multiplexers, Decoders SN74HC138DG4
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number SN74HC138DG4
Product Name Logic - Signal Switches, Multiplexers, Decoders
Configuration 1 x 3:8
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897121 - RS Components, Ltd.
Specs
Configuration Single SPDT
Number of Pins 8
View Details
Analog Switch and Multiplexer IC - 743-74HC157DB,112 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
Package Type Tube
View Details
4 suppliers
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257RGYRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers