Manufacturer: Texas Instruments
Win Source Part Number: 934604-SN74GTLPH3291
Series: 74GTLPH
Operating Temperature Range: -40°C ~ 85°C
Features: Universal Bus Transceiver 36-Bit 114-BGA MICROSTAR (16x5.5)
Package: Bulk
Package: 114-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 114-BGA MICROSTAR (16x5.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8542.39.0001
Other Part Number: 2156-SN74GTLPH32912K
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 934604-SN74GTLPH32912KR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74GTLPH32912KR |