Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74GTLPH1655DGG

Description
REGISTERED BUS TRANSCEIVER
Datasheet
Description
REGISTERED BUS TRANSCEIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74GTLPH1655DGG - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74GTLPH1655DGG
Logic - Buffers, Drivers, Receivers, Transceivers SN74GTLPH1655DGG
REGISTERED BUS TRANSCEIVER

REGISTERED BUS TRANSCEIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74GTLPH1655DGG
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Modems - ICs and Modules - SI2493-C-FTR-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details