Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74F657DW

Description
IC TXRX NON-INVERT 5.5V 24SOIC
Description
IC TXRX NON-INVERT 5.5V 24SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74F657DW is an octal transceiver designed for bus-oriented applications, featuring a parity generator/checker and 3-state outputs. It includes eight non-inverting buffers with a current sinking capability of 24 mA at the A port and 64 mA at the B port. The device operates with a transmit/receive (T/R) input to control data flow direction, and an output enable (OE) input to place both ports in a high-impedance state when activated. The parity functionality allows for selection between odd and even parity systems, with the PARITY output reflecting the state based on the number of high bits on the A port during transmission. The device is characterized for operation within a temperature range of 0°C to 70°C and is available in a 24-pin SOIC package. This product is suitable for applications requiring reliable data transmission with parity checking capabilities.

Datasheet Summary
Powered by GS/AI

The SN74F657DW is an octal transceiver designed for bus-oriented applications, featuring a parity generator/checker and 3-state outputs. It includes eight non-inverting buffers with a current sinking capability of 24 mA at the A port and 64 mA at the B port. The device operates with a transmit/receive (T/R) input to control data flow direction, and an output enable (OE) input to place both ports in a high-impedance state when activated. The parity functionality allows for selection between odd and even parity systems, with the PARITY output reflecting the state based on the number of high bits on the A port during transmission. The device is characterized for operation within a temperature range of 0°C to 70°C and is available in a 24-pin SOIC package. This product is suitable for applications requiring reliable data transmission with parity checking capabilities.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74F657DW - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74F657DW
Logic - Buffers, Drivers, Receivers, Transceivers SN74F657DW
IC TXRX NON-INVERT 5.5V 24SOIC

IC TXRX NON-INVERT 5.5V 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74F657DW
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details