Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74F543DBLE

Description
REGISTERED BUS TRANSCEIVER
Description
REGISTERED BUS TRANSCEIVER
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74F543DBLE is an octal registered transceiver designed for bidirectional data flow with 3-state outputs. It features two sets of D-type latches for temporary data storage, allowing independent control of data flow in both directions through separate latch-enable and output enable inputs. The device can sink up to 24 mA from the A outputs and 64 mA from the B outputs, making it suitable for applications requiring robust output drive capabilities. This transceiver operates within a supply voltage range of 4.5V to 5.5V and is characterized for a temperature range of 0°C to 70°C. It is available in a shrink small-outline package, which reduces the PCB area required compared to standard packages while maintaining the same I/O pin count and functionality. The SN74F543DBLE is ideal for applications that require efficient data transfer and storage in digital circuits.

Datasheet Summary
Powered by GS/AI

The SN74F543DBLE is an octal registered transceiver designed for bidirectional data flow with 3-state outputs. It features two sets of D-type latches for temporary data storage, allowing independent control of data flow in both directions through separate latch-enable and output enable inputs. The device can sink up to 24 mA from the A outputs and 64 mA from the B outputs, making it suitable for applications requiring robust output drive capabilities. This transceiver operates within a supply voltage range of 4.5V to 5.5V and is characterized for a temperature range of 0°C to 70°C. It is available in a shrink small-outline package, which reduces the PCB area required compared to standard packages while maintaining the same I/O pin count and functionality. The SN74F543DBLE is ideal for applications that require efficient data transfer and storage in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74F543DBLE - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74F543DBLE
Logic - Buffers, Drivers, Receivers, Transceivers SN74F543DBLE
REGISTERED BUS TRANSCEIVER

REGISTERED BUS TRANSCEIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74F543DBLE
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Transceiver ICs - 2312-QM35825SRCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
WiFi NTRIP Master - AS-XBEE-WIFI-2.4-INT-04 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details