Rochester Electronics Logic - Logic - Gates and Inverters - SN74F08NS SN74F08NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 896559-SN74F08NS Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896559-SN74F08NS Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74F08NS - 896559-SN74F08NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F08NS
896559-SN74F08NS
Logic - Logic - Gates and Inverters - SN74F08NS 896559-SN74F08NS
Manufacturer: Texas Instruments Win Source Part Number: 896559-SN74F08NS Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896559-SN74F08NS
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
Logic - Gates and Inverters - SN74F08NS - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F08NS
Logic - Gates and Inverters SN74F08NS
IC GATE AND 4CH 2-INP 14-SO

IC GATE AND 4CH 2-INP 14-SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 896559-SN74F08NS SN74F08NS
Product Name Logic - Logic - Gates and Inverters - SN74F08NS Logic - Gates and Inverters
Gate Type NOT NOT; AND
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
PMIC - Gate Drivers - 2ED2304S06FXLSA1 - Lingto Electronic Limited
Specs
Gate Type Buffer/Driver
View Details
DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Gates and Inverters - 1727-3134-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers