Rochester Electronics Logic - Logic - Specialty Logic - SN74BCT8240ADW SN74BCT8240ADW

Description
Manufacturer: Texas Instruments Win Source Part Number: 896534-SN74BCT8240AD W Series: 74BCT Operating Temperature Range: 0°C ~ 70°C Features: Scan Test Device with Inverting Buffers IC 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896534-SN74BCT8240AD W Series: 74BCT Operating Temperature Range: 0°C ~ 70°C Features: Scan Test Device with Inverting Buffers IC 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74BCT8240ADW - 896534-SN74BCT8240ADW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74BCT8240ADW
896534-SN74BCT8240ADW
Logic - Logic - Specialty Logic - SN74BCT8240ADW 896534-SN74BCT8240ADW
Manufacturer: Texas Instruments Win Source Part Number: 896534-SN74BCT8240AD W Series: 74BCT Operating Temperature Range: 0°C ~ 70°C Features: Scan Test Device with Inverting Buffers IC 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896534-SN74BCT8240ADW
Series: 74BCT
Operating Temperature Range: 0°C ~ 70°C
Features: Scan Test Device with Inverting Buffers IC 24-SOIC
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 896534-SN74BCT8240ADW
Product Name Logic - Logic - Specialty Logic - SN74BCT8240ADW
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual Logic IC - 705-74AHC2G08GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
6 suppliers
Gates and Inverters - 54H52FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers