Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74BCT652NT

Description
IC TXRX NON-INVERT 5.5V 24DIP
Datasheet
Description
IC TXRX NON-INVERT 5.5V 24DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT652NT - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74BCT652NT
Logic - Buffers, Drivers, Receivers, Transceivers SN74BCT652NT
IC TXRX NON-INVERT 5.5V 24DIP

IC TXRX NON-INVERT 5.5V 24DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74BCT652NT
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Receivers - 336-5183-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details