Rochester Electronics Logic - Latches SN74BCT373N

Description
IC LATCH TRANSP OCTAL D 20-DIP
Datasheet
Description
IC LATCH TRANSP OCTAL D 20-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74BCT373N - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74BCT373N
Logic - Latches SN74BCT373N
IC LATCH TRANSP OCTAL D 20-DIP

IC LATCH TRANSP OCTAL D 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74BCT373N
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC573PW,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Latches - 74LVC573ABXX-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
CD54HCT75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - CD54HCT75F3A - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 4.5
Operating Current 0.0400 mA
View Details
3 suppliers
50 MHz Presettable 4-Bit Binary Counter - 54197/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details