Rochester Electronics Logic - Flip Flops SN74BCT29821DW

Description
IC FF D-TYPE SNGL 10BIT 20SOIC
Datasheet
Description
IC FF D-TYPE SNGL 10BIT 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74BCT29821DW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74BCT29821DW
Logic - Flip Flops SN74BCT29821DW
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SN74BCT29821DW
Product Name Logic - Flip Flops
fMAX 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
Logic - Flip Flops - 74AC174MTCX - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details