Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP2G125YZPR SN74AUP2G125YZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896517-SN74AUP2G125Y ZPR Series: 74AUP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9) Package: Bulk Package: 8-XFBGA, DSBGA Mounting: Surface Mount Family Name: 74AUP2G125 Categories: Integrated Circuits (ICs) Case / Package: 8-DSBGA (1.9x0.9) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896517-SN74AUP2G125Y ZPR Series: 74AUP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9) Package: Bulk Package: 8-XFBGA, DSBGA Mounting: Surface Mount Family Name: 74AUP2G125 Categories: Integrated Circuits (ICs) Case / Package: 8-DSBGA (1.9x0.9) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP2G125YZPR - 896517-SN74AUP2G125YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP2G125YZPR
896517-SN74AUP2G125YZPR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP2G125YZPR 896517-SN74AUP2G125YZPR
Manufacturer: Texas Instruments Win Source Part Number: 896517-SN74AUP2G125Y ZPR Series: 74AUP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9) Package: Bulk Package: 8-XFBGA, DSBGA Mounting: Surface Mount Family Name: 74AUP2G125 Categories: Integrated Circuits (ICs) Case / Package: 8-DSBGA (1.9x0.9) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896517-SN74AUP2G125YZPR
Series: 74AUP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)
Package: Bulk
Package: 8-XFBGA, DSBGA
Mounting: Surface Mount
Family Name: 74AUP2G125
Categories: Integrated Circuits (ICs)
Case / Package: 8-DSBGA (1.9x0.9)
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 896517-SN74AUP2G125YZPR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP2G125YZPR
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIA - 874160-ICL3232EIA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details