Manufacturer: Texas Instruments
Win Source Part Number: 896504-SN74AUC2G00YZ
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
MOS GENERAL PURP LOG
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 896504-SN74AUC2G00YZPRB | SN74AUC2G00YZPRB |
| Product Name | Logic - Logic - Gates and Inverters - SN74AUC2G00YZPRB | Logic - Gates and Inverters |
| Gate Type | NOT | NOT |