Rochester Electronics Logic - Flip Flops SN74AS175BD

Description
IC FF D-TYPE SNGL 4BIT 16SOIC
Datasheet
Description
IC FF D-TYPE SNGL 4BIT 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74AS175BD - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AS175BD
Logic - Flip Flops SN74AS175BD
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SN74AS175BD
Product Name Logic - Flip Flops
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT374SJ - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
6 suppliers