Rochester Electronics Logic - Logic - Latches - SN74ALVCH16373KR SN74ALVCH16373KR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934574-SN74ALVCH1637 3KR Series: 74ALVCH Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 56-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-BGA Microstar Junior (7x4.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934574-SN74ALVCH1637 3KR Series: 74ALVCH Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 56-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-BGA Microstar Junior (7x4.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALVCH16373KR
934574-SN74ALVCH16373KR
Logic - Logic - Latches - SN74ALVCH16373KR 934574-SN74ALVCH16373KR
Manufacturer: Texas Instruments Win Source Part Number: 934574-SN74ALVCH1637 3KR Series: 74ALVCH Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 56-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-BGA Microstar Junior (7x4.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934574-SN74ALVCH16373KR
Series: 74ALVCH
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 56-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-BGA Microstar Junior (7x4.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 934574-SN74ALVCH16373KR
Product Name Logic - Logic - Latches - SN74ALVCH16373KR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9334PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Logic - Latches - 74ACT373SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74HCT573D - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
3.3V CMOS 16-Bit Transparent D-Type Latch with 3-State Outputs, 5.0V Tolerant I/O - 74LVC16373APVG8 - Integrated Device Technology
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V
View Details