Rochester Electronics Logic - Logic - Latches - SN74ALS996-1NT SN74ALS996-1NT

Description
Manufacturer: Texas Instruments Win Source Part Number: 934562-SN74ALS996-1N T Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934562-SN74ALS996-1N T Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALS996-1NT
934562-SN74ALS996-1NT
Logic - Logic - Latches - SN74ALS996-1NT 934562-SN74ALS996-1NT
Manufacturer: Texas Instruments Win Source Part Number: 934562-SN74ALS996-1N T Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934562-SN74ALS996-1NT
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 15
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Latches - SN74ALS996-1NT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS996-1NT
Logic - Latches SN74ALS996-1NT
IC LATCH EDGE TRIG OCT D 24DIP

IC LATCH EDGE TRIG OCT D 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 934562-SN74ALS996-1NT SN74ALS996-1NT
Product Name Logic - Logic - Latches - SN74ALS996-1NT Logic - Latches
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; PDIP; 24-PDIP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVC573ABQ,115 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54HC259 8-Bit Addressable Latches - 8551901FA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
3.3 V 16-bit transparent D-type latch; 3-state - 74LVT16373ADGG,118 - Nexperia B.V.
Specs
Latch Type D; Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
3.3V 16-Bit Transparent Latch - 74FCT163373CPAG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers