Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS620ADW

Description
IC TXRX INVERT 5.5V 20SOIC
Description
IC TXRX INVERT 5.5V 20SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS620ADW is an octal bus transceiver designed for asynchronous two-way communication between data buses. It features a dual-enable configuration that allows for maximum flexibility in data transmission, enabling data transfer from the A bus to the B bus or vice versa, depending on the logic levels at the output-enable inputs (OEAB and OEBA). The device supports both true and inverting logic, with the SN74ALS620A variant providing inverting outputs. This transceiver is characterized for operation within a temperature range of 0°C to 70°C and is available in a 20-pin SOIC package. It has a maximum supply voltage of 7V and can handle input voltages up to 7V, with I/O ports rated at 5.5V. The device is suitable for applications requiring local bus-latch capability and can effectively isolate buses when disabled. The SN74ALS620ADW is part of a series that includes other variants with different output configurations, providing options for various design needs.

Datasheet Summary
Powered by GS/AI

The SN74ALS620ADW is an octal bus transceiver designed for asynchronous two-way communication between data buses. It features a dual-enable configuration that allows for maximum flexibility in data transmission, enabling data transfer from the A bus to the B bus or vice versa, depending on the logic levels at the output-enable inputs (OEAB and OEBA). The device supports both true and inverting logic, with the SN74ALS620A variant providing inverting outputs. This transceiver is characterized for operation within a temperature range of 0°C to 70°C and is available in a 20-pin SOIC package. It has a maximum supply voltage of 7V and can handle input voltages up to 7V, with I/O ports rated at 5.5V. The device is suitable for applications requiring local bus-latch capability and can effectively isolate buses when disabled. The SN74ALS620ADW is part of a series that includes other variants with different output configurations, providing options for various design needs.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS620ADW - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALS620ADW
Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS620ADW
IC TXRX INVERT 5.5V 20SOIC

IC TXRX INVERT 5.5V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ALS620ADW
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 448-CYW20733A3KFB1GTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details