Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS29828NT

Description
BUS DRIVER, ALS SERIES
Description
BUS DRIVER, ALS SERIES
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS29828NT is a 10-bit buffer and bus driver designed for high-performance bus interfaces, particularly suitable for wide data paths or buses carrying parity. It features 3-state outputs that can drive bus lines or buffer memory address registers, with a data flow-through pinout that places all inputs on one side and outputs on the opposite side. The device operates with a power-up high-impedance state, ensuring that it does not interfere with bus operations during initialization. This part provides inverted data at its outputs and is functionally equivalent to AMD's AM29828. It is characterized for operation within a temperature range of 0°C to 70°C and is available in both plastic small-outline and standard plastic DIP packages. The recommended supply voltage is between 4.75 V and 5.25 V, with specified input and output current capabilities, making it suitable for various applications requiring reliable data buffering and driving capabilities.

Datasheet Summary
Powered by GS/AI

The SN74ALS29828NT is a 10-bit buffer and bus driver designed for high-performance bus interfaces, particularly suitable for wide data paths or buses carrying parity. It features 3-state outputs that can drive bus lines or buffer memory address registers, with a data flow-through pinout that places all inputs on one side and outputs on the opposite side. The device operates with a power-up high-impedance state, ensuring that it does not interfere with bus operations during initialization. This part provides inverted data at its outputs and is functionally equivalent to AMD's AM29828. It is characterized for operation within a temperature range of 0°C to 70°C and is available in both plastic small-outline and standard plastic DIP packages. The recommended supply voltage is between 4.75 V and 5.25 V, with specified input and output current capabilities, making it suitable for various applications requiring reliable data buffering and driving capabilities.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS29828NT - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALS29828NT
Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS29828NT
BUS DRIVER, ALS SERIES

BUS DRIVER, ALS SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ALS29828NT
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - 863-1352-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details
RF Transceiver ICs - 4823-NRF51422-QFAC-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details