Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT245DGVR SN74AHCT245DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934533-SN74AHCT245DG VR Series: 74AHCT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP Package: Bulk Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TVSOP Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934533-SN74AHCT245DG VR Series: 74AHCT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP Package: Bulk Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TVSOP Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT245DGVR - 934533-SN74AHCT245DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT245DGVR
934533-SN74AHCT245DGVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT245DGVR 934533-SN74AHCT245DGVR
Manufacturer: Texas Instruments Win Source Part Number: 934533-SN74AHCT245DG VR Series: 74AHCT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP Package: Bulk Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TVSOP Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934533-SN74AHCT245DGVR
Series: 74AHCT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP
Package: Bulk
Package: 20-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-TVSOP
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 934533-SN74AHCT245DGVR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT245DGVR
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details