Rochester Electronics Logic - Latches SN74AHCT16373DL

Description
IC 16BIT TRANSP D LATCH 48-SSOP
Datasheet
Description
IC 16BIT TRANSP D LATCH 48-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74AHCT16373DL - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AHCT16373DL
Logic - Latches SN74AHCT16373DL
IC 16BIT TRANSP D LATCH 48-SSOP

IC 16BIT TRANSP D LATCH 48-SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74AHCT16373DL
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVT16373MEAX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 1727-2794-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
6 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BPWRG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Inverting Octal D Latch (3-State) - 54LS533/R - Lansdale Semiconductor, Inc.
Specs
Latch Type Octal D
Output Characteristics 3-State
Supply Voltage 7 V
View Details