SN74AHC8541N -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AHC8541N
Description
IC BUFFER 5.5V 20DIP
-
Lingto Electronic Limited
Datasheet
Description
IC BUFFER 5.5V 20DIP
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AHC8541N
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN74AHC8541N |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 1.71 V 3.3 V
View Details
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details