Rochester Electronics Logic - Latches SN74AHC373N

Description
IC OCT TRANSP D-TYP LATCH 20-DIP
Datasheet
Description
IC OCT TRANSP D-TYP LATCH 20-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74AHC373N - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AHC373N
Logic - Latches SN74AHC373N
IC OCT TRANSP D-TYP LATCH 20-DIP

IC OCT TRANSP D-TYP LATCH 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74AHC373N
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC533FP-E - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Latches - 74ALVCH16373DGG,51-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Latches - 9020FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
2 suppliers
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details