Rochester Electronics Logic - Logic - Latches - SN74AHC16373DGVR SN74AHC16373DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896422-SN74AHC16373D GVR Series: 74AHC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-TVSOP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896422-SN74AHC16373D GVR Series: 74AHC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-TVSOP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74AHC16373DGVR
896422-SN74AHC16373DGVR
Logic - Logic - Latches - SN74AHC16373DGVR 896422-SN74AHC16373DGVR
Manufacturer: Texas Instruments Win Source Part Number: 896422-SN74AHC16373D GVR Series: 74AHC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-TVSOP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896422-SN74AHC16373DGVR
Series: 74AHC
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-TVSOP
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 896422-SN74AHC16373DGVR
Product Name Logic - Logic - Latches - SN74AHC16373DGVR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BMG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
Latches - 1727-6470-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
 - IDT74FCT163373LPF - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type TVSOP; SOP; TVSOP
Logic Family CMOS
View Details
2 suppliers