Rochester Electronics Logic - Logic - Gates and Inverters - SN74ACT08DBR SN74ACT08DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934506-SN74ACT08DBR Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934506-SN74ACT08DBR Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74ACT08DBR - 934506-SN74ACT08DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT08DBR
934506-SN74ACT08DBR
Logic - Logic - Gates and Inverters - SN74ACT08DBR 934506-SN74ACT08DBR
Manufacturer: Texas Instruments Win Source Part Number: 934506-SN74ACT08DBR Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934506-SN74ACT08DBR
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Features: AND Gate IC 4 Channel - 14-SSOP
Package: Bulk
Package: 14-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 934506-SN74ACT08DBR
Product Name Logic - Logic - Gates and Inverters - SN74ACT08DBR
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS09FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic - Gates and Inverters - 100321QC - Lingto Electronic Limited
Specs
Gate Type NOT
Operating Current 65 mA
View Details
Inverters ICs - 1660411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Gates and Inverters - 74AHC1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers