Rochester Electronics Logic - Logic - Flip Flops - SN74AC564PWR SN74AC564PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896407-SN74AC564PWR Series: 74AC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896407-SN74AC564PWR Series: 74AC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AC564PWR
896407-SN74AC564PWR
Logic - Logic - Flip Flops - SN74AC564PWR 896407-SN74AC564PWR
Manufacturer: Texas Instruments Win Source Part Number: 896407-SN74AC564PWR Series: 74AC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896407-SN74AC564PWR
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Package: Bulk
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 896407-SN74AC564PWR
Product Name Logic - Logic - Flip Flops - SN74AC564PWR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-9223005M3A - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 12 mA
View Details
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 74HC173PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers