Rochester Electronics Logic - Latches SN74AC563DBLE

Description
BUS DRIVER, AC SERIES, 8-BIT
Datasheet
Description
BUS DRIVER, AC SERIES, 8-BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74AC563DBLE - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AC563DBLE
Logic - Latches SN74AC563DBLE
BUS DRIVER, AC SERIES, 8-BIT

BUS DRIVER, AC SERIES, 8-BIT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74AC563DBLE
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 4724BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.5V; 3V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Latches - 74LVC373ADB-Q100J - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.2V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
2 suppliers
Logic - Latches - 74FCT373CTSOG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Quad S-R Latch - 54279/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type S-R
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details