Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT16863DL

Description
IC TXRX NON-INVERT 5.5V 56SSOP
Datasheet
Description
IC TXRX NON-INVERT 5.5V 56SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16863DL - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ABT16863DL
Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT16863DL
IC TXRX NON-INVERT 5.5V 56SSOP

IC TXRX NON-INVERT 5.5V 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ABT16863DL
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 2312-QPB9015SRTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Telecom - SI3210-E-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details