Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16833DLR SN74ABT16833DLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896381-SN74ABT16833D LR Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element Push-Pull Output 56-SSOP Package: Bulk Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896381-SN74ABT16833D LR Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element Push-Pull Output 56-SSOP Package: Bulk Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16833DLR - 896381-SN74ABT16833DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16833DLR
896381-SN74ABT16833DLR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16833DLR 896381-SN74ABT16833DLR
Manufacturer: Texas Instruments Win Source Part Number: 896381-SN74ABT16833D LR Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element Push-Pull Output 56-SSOP Package: Bulk Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896381-SN74ABT16833DLR
Series: 74ABT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element Push-Pull Output 56-SSOP
Package: Bulk
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 896381-SN74ABT16833DLR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16833DLR
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADN4693EBRZ-RL7 - 910586-ADN4693EBRZ-RL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details