Rochester Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP18DRFR SN65LVP18DRFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896367-SN65LVP18DRFR Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2) Package: Bulk Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896367-SN65LVP18DRFR Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2) Package: Bulk Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP18DRFR - 896367-SN65LVP18DRFR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP18DRFR
896367-SN65LVP18DRFR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP18DRFR 896367-SN65LVP18DRFR
Manufacturer: Texas Instruments Win Source Part Number: 896367-SN65LVP18DRFR Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2) Package: Bulk Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896367-SN65LVP18DRFR
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)
Package: Bulk
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 896367-SN65LVP18DRFR
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVP18DRFR
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2401-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4528TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details