Rochester Electronics Interface - Drivers, Receivers, Transceivers SN65LVDM050QDG4Q1

Description
IC TRANSCEIVER FULL 2/2 16SOIC
Description
IC TRANSCEIVER FULL 2/2 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDM050QDG4Q1 is a low-voltage differential signaling (LVDS) transceiver designed for high-speed data transmission, supporting signaling rates up to 500 Mbps. It operates from a single 3.3 V supply and is characterized for a temperature range of -40°C to 125°C, making it suitable for automotive applications. The device features a minimum differential output voltage of 247 mV across a 50-ohm load and can detect input voltage differences as low as 50 mV, accommodating ground potential differences of up to 1 V. The transceiver includes ESD protection exceeding 2000 V per MIL-STD-883 and 12 kV at the bus terminals, ensuring robust performance in harsh environments. Typical propagation delays are 1.7 ns for the driver and 3.7 ns for the receiver, with power dissipation of 50 mW and 60 mW at 200 MHz, respectively. The device also features high impedance when disabled and an open-circuit fail-safe for the receiver, enhancing reliability in various applications.

Datasheet Summary
Powered by GS/AI

The SN65LVDM050QDG4Q1 is a low-voltage differential signaling (LVDS) transceiver designed for high-speed data transmission, supporting signaling rates up to 500 Mbps. It operates from a single 3.3 V supply and is characterized for a temperature range of -40°C to 125°C, making it suitable for automotive applications. The device features a minimum differential output voltage of 247 mV across a 50-ohm load and can detect input voltage differences as low as 50 mV, accommodating ground potential differences of up to 1 V. The transceiver includes ESD protection exceeding 2000 V per MIL-STD-883 and 12 kV at the bus terminals, ensuring robust performance in harsh environments. Typical propagation delays are 1.7 ns for the driver and 3.7 ns for the receiver, with power dissipation of 50 mW and 60 mW at 200 MHz, respectively. The device also features high impedance when disabled and an open-circuit fail-safe for the receiver, enhancing reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SN65LVDM050QDG4Q1 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SN65LVDM050QDG4Q1
Interface - Drivers, Receivers, Transceivers SN65LVDM050QDG4Q1
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN65LVDM050QDG4Q1
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51802-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Modems - ICs and Modules - SI2435-B-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details