Rochester Electronics Interface - Drivers, Receivers, Transceivers SN65176BD10

Description
LINE TRANSCEIVER
Datasheet
Description
LINE TRANSCEIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SN65176BD10 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SN65176BD10
Interface - Drivers, Receivers, Transceivers SN65176BD10
LINE TRANSCEIVER

LINE TRANSCEIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN65176BD10
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-1CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QM33120WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
Modems - ICs and Modules - SI2493-C-FS-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details