Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN54LS640J SN54LS640J

Description
Manufacturer: Texas Instruments Win Source Part Number: 934457-SN54LS640J Series: 54LS Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP Package: Bulk Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934457-SN54LS640J Series: 54LS Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP Package: Bulk Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN54LS640J - 934457-SN54LS640J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN54LS640J
934457-SN54LS640J
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN54LS640J 934457-SN54LS640J
Manufacturer: Texas Instruments Win Source Part Number: 934457-SN54LS640J Series: 54LS Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP Package: Bulk Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934457-SN54LS640J
Series: 54LS
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP
Package: Bulk
Package: 20-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 20-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 934457-SN54LS640J
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN54LS640J
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details