Rochester Electronics Logic - Logic - Shift Registers - SN54LS598J SN54LS598J

Description
Manufacturer: Texas Instruments Win Source Part Number: 934456-SN54LS598J Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934456-SN54LS598J Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SN54LS598J - 934456-SN54LS598J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN54LS598J
934456-SN54LS598J
Logic - Logic - Shift Registers - SN54LS598J 934456-SN54LS598J
Manufacturer: Texas Instruments Win Source Part Number: 934456-SN54LS598J Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934456-SN54LS598J
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - SN54LS598J - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN54LS598J
Logic - Shift Registers SN54LS598J
PARALLEL IN SERIAL OUT, 8-BIT

PARALLEL IN SERIAL OUT, 8-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 934456-SN54LS598J SN54LS598J
Product Name Logic - Logic - Shift Registers - SN54LS598J Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/serial-out or parallel-out shift register with output latches - 74VHC595BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers
Shift Registers - 54S194FM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details