Rochester Electronics Logic - Flip Flops SN54LS399J

Description
D FLIP-FLOP, LS SERIES TTL
Datasheet
Description
D FLIP-FLOP, LS SERIES TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN54LS399J - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN54LS399J
Logic - Flip Flops SN54LS399J
D FLIP-FLOP, LS SERIES TTL

D FLIP-FLOP, LS SERIES TTL

Supplier's Site Datasheet
Logic - Flip Flops - SN54LS399J - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN54LS399J
Logic - Flip Flops SN54LS399J
54LS399 QUADRUPLE 2-INPUT MULTIP

54LS399 QUADRUPLE 2-INPUT MULTIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SN54LS399J
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS379DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 1727-8370-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74AC377MTC - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details