Rochester Electronics
Integrated Circuits (ICs) - Logic - Flip Flops
SN54LS107J
Description
54LS107 - J-K Flip-Flop
-
Rochester Electronics
-
Shenzhen Shengyu Electronics Technology Limited
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
54LS107 - J-K Flip-Flop
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops
SN54LS107J
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
Flip-Flops |
Flip-Flops |
Flip-Flops |
|
Product Number
|
SN54LS107J |
SN54LS107J |
SN54LS107J |
SN54LS107J |
|
Product Name
|
|
Integrated Circuits (ICs) - Logic - Flip Flops |
Logic - Flip Flops |
Flip Flops |
|
Package Type
|
DIP; CDIP
|
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
244 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
fMAX
160 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details