Rochester Electronics Logic - Logic - Flip Flops - SN54AS74AJ SN54AS74AJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 896331-SN54AS74AJ Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896331-SN54AS74AJ Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN54AS74AJ
896331-SN54AS74AJ
Logic - Logic - Flip Flops - SN54AS74AJ 896331-SN54AS74AJ
Manufacturer: Texas Instruments Win Source Part Number: 896331-SN54AS74AJ Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896331-SN54AS74AJ
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Flip Flops - SN54AS74AJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN54AS74AJ
Logic - Flip Flops SN54AS74AJ
54AS74A DUAL POSITIVE-EDGE-TRIGG

54AS74A DUAL POSITIVE-EDGE-TRIGG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 896331-SN54AS74AJ SN54AS74AJ
Product Name Logic - Logic - Flip Flops - SN54AS74AJ Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3168-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74AC74SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details