SN54AS575JT -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
SN54AS575JT
Description
BUS DRIVER, AS SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, AS SERIES
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
SN54AS575JT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN54AS575JT |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Device Type
Beamformers
Operating Frequency
1400 to 26500 MHz
View Details
Supply Voltage
3.3V
Package Type
42-WFQFN Exposed Pad
Pins
42 #
View Details