Rochester Electronics Logic - Logic - Flip Flops - SN54AS175AJ SN54AS175AJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 934452-SN54AS175AJ Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934452-SN54AS175AJ Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN54AS175AJ
934452-SN54AS175AJ
Logic - Logic - Flip Flops - SN54AS175AJ 934452-SN54AS175AJ
Manufacturer: Texas Instruments Win Source Part Number: 934452-SN54AS175AJ Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934452-SN54AS175AJ
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - SN54AS175AJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN54AS175AJ
Logic - Flip Flops SN54AS175AJ
D FLIP-FLOP, AS SERIES TTL

D FLIP-FLOP, AS SERIES TTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 934452-SN54AS175AJ SN54AS175AJ
Product Name Logic - Logic - Flip Flops - SN54AS175AJ Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74HCS74BQ-Q100XTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers