SN42997N -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
SN42997N
Description
HEX BUFFER OC
-
Lingto Electronic Limited
Datasheet
Description
HEX BUFFER OC
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
SN42997N
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN42997N |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
Device Type
Receiver
Operating Frequency
45 to 1218 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Beamformers
Operating Frequency
2000 to 6000 MHz
View Details
Technology
Bluetooth; 802.11b, g, Bluetooth, WLAN
Supply Voltage
Other; 3V
Operating Frequency
20 to 3000 MHz
View Details
2 suppliers